Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3563EDC#TRMPBF 806002-LTC3563EDC#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806002-LTC3563EDC#TR MPBF Packaging: Reel Mounting Style: SMD Current - Output: 500mA Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 1.28V, 1.87V Synchronous Rectifier: Yes Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC3563
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806002-LTC3563EDC#TR MPBF Packaging: Reel Mounting Style: SMD Current - Output: 500mA Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 1.28V, 1.87V Synchronous Rectifier: Yes Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC3563
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3563EDC#TRMPBF - 806002-LTC3563EDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3563EDC#TRMPBF
806002-LTC3563EDC#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3563EDC#TRMPBF 806002-LTC3563EDC#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806002-LTC3563EDC#TR MPBF Packaging: Reel Mounting Style: SMD Current - Output: 500mA Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Output (Min/Fixed): 1.28V, 1.87V Synchronous Rectifier: Yes Supplier Device Package: 6-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC3563

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806002-LTC3563EDC#TRMPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 1.28V, 1.87V
Synchronous Rectifier: Yes
Supplier Device Package: 6-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Manufacturer Package: 6-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LTC3563

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 806002-LTC3563EDC#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3563EDC#TRMPBF
Configuration / Function Buck
Output Voltage Type Programmable
Package Type Other; 6-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-12#TRPBF - 1057804-LT1110CS8-12#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8#PBF - 020449-LTC1144CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF - 020251-LT1300CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
View Details