Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3688IFE#TRPBF 806000-LT3688IFE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806000-LT3688IFE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 800mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2.1MHz Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V Maximum Output Voltage: 36V Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3688
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806000-LT3688IFE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 800mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2.1MHz Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V Maximum Output Voltage: 36V Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3688
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3688IFE#TRPBF - 806000-LT3688IFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3688IFE#TRPBF
806000-LT3688IFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3688IFE#TRPBF 806000-LT3688IFE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806000-LT3688IFE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 800mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz ~ 2.1MHz Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V Maximum Output Voltage: 36V Manufacturer Package: 24-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3688

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806000-LT3688IFE#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 800mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz ~ 2.1MHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
Maximum Output Voltage: 36V
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT3688

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 806000-LT3688IFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3688IFE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 24-TSSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data