Win Source Electronics PMIC - PMIC - Battery Management - LTC4066EUF-1#TRPBF 805893-LTC4066EUF-1#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805893-LTC4066EUF-1# TRPBF Packaging: Reel Function: Multi-Function Controller Interface: USB Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC4066
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805893-LTC4066EUF-1# TRPBF Packaging: Reel Function: Multi-Function Controller Interface: USB Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC4066
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4066EUF-1#TRPBF - 805893-LTC4066EUF-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4066EUF-1#TRPBF
805893-LTC4066EUF-1#TRPBF
PMIC - PMIC - Battery Management - LTC4066EUF-1#TRPBF 805893-LTC4066EUF-1#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805893-LTC4066EUF-1# TRPBF Packaging: Reel Function: Multi-Function Controller Interface: USB Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC4066

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 805893-LTC4066EUF-1#TRPBF
Packaging: Reel
Function: Multi-Function Controller
Interface: USB
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC4066

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 805893-LTC4066EUF-1#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4066EUF-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706RCU - 1257632-SP706RCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG-2.5#TRPBF - 109974-LTC1421CG-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Supervisors - LTC699IS8#TRPBF - 1064237-LTC699IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-5#TRPBF - 118224-LTC1726EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details