Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ISP817AX 805834-ISP817AX

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 805834-ISP817AX Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 80% at 5mA Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 160% at 5mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 805834-ISP817AX Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 80% at 5mA Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 160% at 5mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ISP817AX - 805834-ISP817AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ISP817AX
805834-ISP817AX
Optoisolators - Transistor, Photovoltaic Output - ISP817AX 805834-ISP817AX
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 805834-ISP817AX Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 80% at 5mA Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 160% at 5mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 805834-ISP817AX
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 80% at 5mA
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Maximum): 160% at 5mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 805834-ISP817AX
Product Name Optoisolators - Transistor, Photovoltaic Output - ISP817AX
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products