Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6246HS6#TRMPBF 805753-LTC6246HS6#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805753-LTC6246HS6#TR MPBF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 120MHz Amplifier Type: General Purpose Slew Rate: 90V/μs Gain Bandwidth Product: 180MHz Current - Input Bias: 400nA Voltage - Input Offset: 100μV Current - Supply: 1.25mA Voltage - Supply, Single/Dual (±): 2.5V ~ 5.25V, ±1.25V ~ 2.625V Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC6246
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805753-LTC6246HS6#TR MPBF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 120MHz Amplifier Type: General Purpose Slew Rate: 90V/μs Gain Bandwidth Product: 180MHz Current - Input Bias: 400nA Voltage - Input Offset: 100μV Current - Supply: 1.25mA Voltage - Supply, Single/Dual (±): 2.5V ~ 5.25V, ±1.25V ~ 2.625V Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC6246
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6246HS6#TRMPBF - 805753-LTC6246HS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6246HS6#TRMPBF
805753-LTC6246HS6#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6246HS6#TRMPBF 805753-LTC6246HS6#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805753-LTC6246HS6#TR MPBF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Rail-to-Rail -3db Bandwidth: 120MHz Amplifier Type: General Purpose Slew Rate: 90V/μs Gain Bandwidth Product: 180MHz Current - Input Bias: 400nA Voltage - Input Offset: 100μV Current - Supply: 1.25mA Voltage - Supply, Single/Dual (±): 2.5V ~ 5.25V, ±1.25V ~ 2.625V Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: LTC6246

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 805753-LTC6246HS6#TRMPBF
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 120MHz
Amplifier Type: General Purpose
Slew Rate: 90V/μs
Gain Bandwidth Product: 180MHz
Current - Input Bias: 400nA
Voltage - Input Offset: 100μV
Current - Supply: 1.25mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 5.25V, ±1.25V ~ 2.625V
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: LTC6246

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 805753-LTC6246HS6#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6246HS6#TRMPBF
Features Single-Supply
Source Current (IS) 1.25 milliamps
VOS 0.1000 millivolts
IBIAS 0.4000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#PBF - 1058781-LT1795ISW#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8#PBF - 020212-LT1112S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787IMS8#TRPBF - 1058730-LT1787IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6002CGN#PBF - 072410-LT6002CGN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 16 volts
Source Current (IS) 0.0200 milliamps
VOS 0.5000 millivolts
View Details