Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3439EFE#TRPBF 805745-LT3439EFE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805745-LT3439EFE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 1A Output Type: Fixed Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 20kHz ~ 250kHz Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Voltage - Input (Min): 2.8V Synchronous Rectifier: No Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: 0°C ~ 70°C Maximum Input Voltage: 17.5V Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3439
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805745-LT3439EFE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 1A Output Type: Fixed Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 20kHz ~ 250kHz Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Voltage - Input (Min): 2.8V Synchronous Rectifier: No Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: 0°C ~ 70°C Maximum Input Voltage: 17.5V Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3439
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3439EFE#TRPBF - 805745-LT3439EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3439EFE#TRPBF
805745-LT3439EFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3439EFE#TRPBF 805745-LT3439EFE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805745-LT3439EFE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 1A Output Type: Fixed Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 20kHz ~ 250kHz Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Voltage - Input (Min): 2.8V Synchronous Rectifier: No Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: 0°C ~ 70°C Maximum Input Voltage: 17.5V Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT3439

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 805745-LT3439EFE#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: 20kHz ~ 250kHz
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Voltage - Input (Min): 2.8V
Synchronous Rectifier: No
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: 0°C ~ 70°C
Maximum Input Voltage: 17.5V
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT3439

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 805745-LT3439EFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3439EFE#TRPBF
Configuration / Function Push-Pull
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data