Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3080EQ#PBF 805050-LT3080EQ#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805050-LT3080EQ#PBF Packaging: Tube Mounting Style: SMD Current - Output: 1.1A Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V PSRR: 75db ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 36V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 1.6V at 1.1A Current - Quiescent (Iq): 500μA Part Number Series: LT3080 Current - Supply (Maximum): 30mA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805050-LT3080EQ#PBF Packaging: Tube Mounting Style: SMD Current - Output: 1.1A Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V PSRR: 75db ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 36V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 1.6V at 1.1A Current - Quiescent (Iq): 500μA Part Number Series: LT3080 Current - Supply (Maximum): 30mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3080EQ#PBF - 805050-LT3080EQ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3080EQ#PBF
805050-LT3080EQ#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3080EQ#PBF 805050-LT3080EQ#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805050-LT3080EQ#PBF Packaging: Tube Mounting Style: SMD Current - Output: 1.1A Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 36V PSRR: 75db ~ 20dB (120Hz ~ 1MHz) Maximum Output Voltage: 36V Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 1.6V at 1.1A Current - Quiescent (Iq): 500μA Part Number Series: LT3080 Current - Supply (Maximum): 30mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 805050-LT3080EQ#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 1.1A
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0V
Supplier Device Package: 5-DDPAK
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 36V
PSRR: 75db ~ 20dB (120Hz ~ 1MHz)
Maximum Output Voltage: 36V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.6V at 1.1A
Current - Quiescent (Iq): 500μA
Part Number Series: LT3080
Current - Supply (Maximum): 30mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 805050-LT3080EQ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3080EQ#PBF
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection
Output Voltage 36 volts
Unlock Full Specs
to access all available technical data