Manufacturer: MEAN WELL USA Inc.
Win Source Part Number: 804956-SPU02N-09
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3000V
Number of Outputs: 1
Voltage - Input (Min): 21.6V
Temperature Range - Operating: -40°C ~ 71°C (With Derating)
Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.1mm x 10.1mm)
Maximum Input Voltage: 26.4V
Manufacturer Package: 7-SIP Module, 4 Leads
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 804956-SPU02N-09 |
| Product Name | Power Supplies Board Mount DCDC Converters - SPU02N-09 |
| Package Type | Other; 7-SIP Module, 4 Leads |