Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - ICPL2531 804698-ICPL2531

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 804698-ICPL2531 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 19% at 16mA Turn On / Turn Off Time (Typ): 350ns, 300ns Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,480 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 804698-ICPL2531 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 19% at 16mA Turn On / Turn Off Time (Typ): 350ns, 300ns Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,480 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ICPL2531 - 804698-ICPL2531 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ICPL2531
804698-ICPL2531
Optoisolators - Transistor, Photovoltaic Output - ICPL2531 804698-ICPL2531
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 804698-ICPL2531 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 19% at 16mA Turn On / Turn Off Time (Typ): 350ns, 300ns Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 20V Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,480 MSL Level: 1 (Unlimited)

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 804698-ICPL2531
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 19% at 16mA
Turn On / Turn Off Time (Typ): 350ns, 300ns
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,480
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 804698-ICPL2531
Product Name Optoisolators - Transistor, Photovoltaic Output - ICPL2531
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CEU13N07 - 1161305-CEU13N07 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEH2316 - 1161083-CEH2316 - Win Source Electronics
Specs
Package Type SOT3
View Details
END - OF - LIFE - CEP540L - 1161191-CEP540L - Win Source Electronics
Specs
Package Type SOT3
View Details