Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3790EFE#TRPBF 804678-LT3790EFE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804678-LT3790EFE#TRP BF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 700kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Supplier Device Package: 38-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LT3790 Voltage - Supply (Vcc/Vdd): 4.7V ~ 60V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804678-LT3790EFE#TRP BF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 700kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Supplier Device Package: 38-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LT3790 Voltage - Supply (Vcc/Vdd): 4.7V ~ 60V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3790EFE#TRPBF - 804678-LT3790EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3790EFE#TRPBF
804678-LT3790EFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3790EFE#TRPBF 804678-LT3790EFE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804678-LT3790EFE#TRP BF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 700kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Supplier Device Package: 38-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-TFSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LT3790 Voltage - Supply (Vcc/Vdd): 4.7V ~ 60V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804678-LT3790EFE#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 200kHz ~ 700kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Supplier Device Package: 38-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 38-TFSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: LT3790
Voltage - Supply (Vcc/Vdd): 4.7V ~ 60V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 804678-LT3790EFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3790EFE#TRPBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 38-TFSOP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3473EDD#PBF - 041246-LT3473EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8#PBF - 020210-LT1111CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#PBF - 072606-LTC3869EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3#PBF - 020273-LT1506CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details