Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE#TRPBF 804532-LT1764AEFE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804532-LT1764AEFE#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.21V Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 63dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.66V at 3A Current - Quiescent (Iq): 1.5mA Part Number Series: LT1764 Current - Supply (Maximum): 200mA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804532-LT1764AEFE#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.21V Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 63dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.66V at 3A Current - Quiescent (Iq): 1.5mA Part Number Series: LT1764 Current - Supply (Maximum): 200mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE#TRPBF - 804532-LT1764AEFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE#TRPBF
804532-LT1764AEFE#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE#TRPBF 804532-LT1764AEFE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804532-LT1764AEFE#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.21V Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 63dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.66V at 3A Current - Quiescent (Iq): 1.5mA Part Number Series: LT1764 Current - Supply (Maximum): 200mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804532-LT1764AEFE#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.21V
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
PSRR: 63dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.66V at 3A
Current - Quiescent (Iq): 1.5mA
Part Number Series: LT1764
Current - Supply (Maximum): 200mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 804532-LT1764AEFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1764AEFE#TRPBF
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 20 volts
Unlock Full Specs
to access all available technical data