Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3614EUDD#TRPBF 804493-LTC3614EUDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804493-LTC3614EUDD#T RPBF Packaging: Reel Mounting Style: SMD Current - Output: 4A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.25V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 24-QFN (3x5) Temperature Range - Operating: -55°C ~ 150°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5.5V Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3614
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804493-LTC3614EUDD#T RPBF Packaging: Reel Mounting Style: SMD Current - Output: 4A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.25V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 24-QFN (3x5) Temperature Range - Operating: -55°C ~ 150°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5.5V Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3614
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3614EUDD#TRPBF - 804493-LTC3614EUDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3614EUDD#TRPBF
804493-LTC3614EUDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3614EUDD#TRPBF 804493-LTC3614EUDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804493-LTC3614EUDD#T RPBF Packaging: Reel Mounting Style: SMD Current - Output: 4A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 4MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.25V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 24-QFN (3x5) Temperature Range - Operating: -55°C ~ 150°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5.5V Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC3614

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804493-LTC3614EUDD#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 4MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.25V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 24-QFN (3x5)
Temperature Range - Operating: -55°C ~ 150°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.5V
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC3614

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 804493-LTC3614EUDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3614EUDD#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CMS8#TRPBF - 098443-LT1316CMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1439CG - 072469-LTC1439CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8#TRPBF - 1058230-LT1375IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS8-5#TRPBF - 1058240-LT1376IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details