Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3042EDD#TRPBF 804384-LT3042EDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804384-LT3042EDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 117dB ~ 56dB (120Hz ~ 10MHz) Maximum Output Voltage: 15V Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.35V at 200mA (Typ) Part Number Series: LT3042
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804384-LT3042EDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 117dB ~ 56dB (120Hz ~ 10MHz) Maximum Output Voltage: 15V Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.35V at 200mA (Typ) Part Number Series: LT3042
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3042EDD#TRPBF - 804384-LT3042EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3042EDD#TRPBF
804384-LT3042EDD#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3042EDD#TRPBF 804384-LT3042EDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804384-LT3042EDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 117dB ~ 56dB (120Hz ~ 10MHz) Maximum Output Voltage: 15V Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.35V at 200mA (Typ) Part Number Series: LT3042

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804384-LT3042EDD#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
PSRR: 117dB ~ 56dB (120Hz ~ 10MHz)
Maximum Output Voltage: 15V
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.35V at 200mA (Typ)
Part Number Series: LT3042

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 804384-LT3042EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3042EDD#TRPBF
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Internal Current Limit; Current Limit, Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1764AET#PBF - 020331-LT1764AET#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3507IUHF#TRPBF - 115988-LT3507IUHF#TRPBF - Win Source Electronics
Specs
Package Type Other; 38-QFN (5x7)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8#TRPBF - 104259-LT1521CS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-5 - 072193-LT1086CT-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details