Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431BIUF-15#TRPBF 804257-LTC6431BIUF-15#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804257-LTC6431BIUF-1 5#TRPBF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 2GHz Amplifier Type: General Purpose Current - Supply: 85.1mA Voltage - Supply, Single/Dual (±): 4.75V ~ 5.25V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC6431
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804257-LTC6431BIUF-1 5#TRPBF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 2GHz Amplifier Type: General Purpose Current - Supply: 85.1mA Voltage - Supply, Single/Dual (±): 4.75V ~ 5.25V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC6431
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431BIUF-15#TRPBF - 804257-LTC6431BIUF-15#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431BIUF-15#TRPBF
804257-LTC6431BIUF-15#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431BIUF-15#TRPBF 804257-LTC6431BIUF-15#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804257-LTC6431BIUF-1 5#TRPBF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 2GHz Amplifier Type: General Purpose Current - Supply: 85.1mA Voltage - Supply, Single/Dual (±): 4.75V ~ 5.25V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC6431

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804257-LTC6431BIUF-15#TRPBF
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 2GHz
Amplifier Type: General Purpose
Current - Supply: 85.1mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 5.25V
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC6431

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 804257-LTC6431BIUF-15#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431BIUF-15#TRPBF
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJU7001V-TE2 - 1014837-NJU7001V-TE2 - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#PBF - 1057686-LT1037IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#PBF - 020285-LT1632CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819CMS8#PBF - 1058848-LT1819CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details