Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804188-LT3029EMSE#TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA, 500mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.215V
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
PSRR: 67dB (120Hz)
Maximum Output Voltage: 19.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-TFSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.46V at 500mA, 0.46V at 500mA
Part Number Series: LT3029
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 804188-LT3029EMSE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3029EMSE#TRPBF |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 16-TFSOP Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |