Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 803390-LTC6431BIUF-2
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 2GHz
Amplifier Type: General Purpose
Current - Supply: 93mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 5.25V
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC6431
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 803390-LTC6431BIUF-20#TRPBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6431BIUF-20#TRPBF |
| Features | Single-Supply |