Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550CS8-4.1#TRPBF 803135-LTC1550CS8-4.1#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803135-LTC1550CS8-4. 1#TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 10mA Output Type: Fixed Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Output Configuration: Negative Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): -4.1V Synchronous Rectifier: No Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Input Voltage: 6.5V Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC1550
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803135-LTC1550CS8-4. 1#TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 10mA Output Type: Fixed Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Output Configuration: Negative Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): -4.1V Synchronous Rectifier: No Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Input Voltage: 6.5V Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC1550
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550CS8-4.1#TRPBF - 803135-LTC1550CS8-4.1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550CS8-4.1#TRPBF
803135-LTC1550CS8-4.1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550CS8-4.1#TRPBF 803135-LTC1550CS8-4.1#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803135-LTC1550CS8-4. 1#TRPBF Packaging: Reel Mounting Style: SMD Current - Output: 10mA Output Type: Fixed Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Output Configuration: Negative Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): -4.1V Synchronous Rectifier: No Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Maximum Input Voltage: 6.5V Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC1550

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 803135-LTC1550CS8-4.1#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 10mA
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 900kHz
Number of Outputs: 1
Output Configuration: Negative
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): -4.1V
Synchronous Rectifier: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Maximum Input Voltage: 6.5V
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC1550

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 803135-LTC1550CS8-4.1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550CS8-4.1#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1911EMS8-1.5#TRPBF - 111996-LTC1911EMS8-1.5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-SYNC - 072269-LT1374IS8-SYNC - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF - 020623-LTC3851EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#PBF - 041248-LT3957EUHE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-QFN (5x6)
View Details