Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4622IV#PBF 803071-LTM4622IV#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803071-LTM4622IV#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 3.6V Voltage - Output 1: 0.6 ~ 5.5V Voltage - Output 2: 0.6 ~ 5.5V Supplier Device Package: 25-LGA (6.25x6.25) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm) Maximum Input Voltage: 20V Manufacturer Package: 25-PowerLGA Module Current - Output (Maximum): 2.5A, 2.5A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 4 (72 Hours) Part Number Series: LTM4622
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803071-LTM4622IV#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 3.6V Voltage - Output 1: 0.6 ~ 5.5V Voltage - Output 2: 0.6 ~ 5.5V Supplier Device Package: 25-LGA (6.25x6.25) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm) Maximum Input Voltage: 20V Manufacturer Package: 25-PowerLGA Module Current - Output (Maximum): 2.5A, 2.5A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 4 (72 Hours) Part Number Series: LTM4622
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4622IV#PBF - 803071-LTM4622IV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4622IV#PBF
803071-LTM4622IV#PBF
Power Supplies Board Mount DCDC Converters - LTM4622IV#PBF 803071-LTM4622IV#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803071-LTM4622IV#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Input (Min): 3.6V Voltage - Output 1: 0.6 ~ 5.5V Voltage - Output 2: 0.6 ~ 5.5V Supplier Device Package: 25-LGA (6.25x6.25) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm) Maximum Input Voltage: 20V Manufacturer Package: 25-PowerLGA Module Current - Output (Maximum): 2.5A, 2.5A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 4 (72 Hours) Part Number Series: LTM4622

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 803071-LTM4622IV#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, OVP
Applications: ITE (Commercial)
Number of Outputs: 2
Voltage - Input (Min): 3.6V
Voltage - Output 1: 0.6 ~ 5.5V
Voltage - Output 2: 0.6 ~ 5.5V
Supplier Device Package: 25-LGA (6.25x6.25)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Maximum Input Voltage: 20V
Manufacturer Package: 25-PowerLGA Module
Current - Output (Maximum): 2.5A, 2.5A
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 4 (72 Hours)
Part Number Series: LTM4622

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 803071-LTM4622IV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4622IV#PBF
Package Type Other; 25-PowerLGA Module
Unlock Full Specs
to access all available technical data

Similar Products