Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3042IDD#TRPBF 802958-LT3042IDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802958-LT3042IDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 117dB ~ 56dB (120Hz ~ 10MHz) Maximum Output Voltage: 15V Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.35V at 200mA (Typ) Part Number Series: LT3042
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802958-LT3042IDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 117dB ~ 56dB (120Hz ~ 10MHz) Maximum Output Voltage: 15V Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.35V at 200mA (Typ) Part Number Series: LT3042
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT3042IDD#TRPBF is a high-performance low dropout linear regulator designed for applications requiring ultralow noise and high power supply ripple rejection (PSRR). It supports an output current of up to 200mA with a dropout voltage of 350mV. The device operates over a wide input voltage range of 1.8V to 20V and provides an adjustable output voltage from 0V to 15V. Key features include ultralow RMS noise of 0.8µVRMS, ultrahigh PSRR of 79dB at 1MHz, and a fast start-up capability. The LT3042 is stable with a minimum output capacitor of 4.7µF and includes built-in protection against reverse battery and reverse current. It is available in a compact 10-Lead DFN package, making it suitable for space-constrained designs. This regulator is ideal for RF power supplies, low noise instrumentation, and precision power supply applications.

Datasheet Summary
Powered by GS/AI

The LT3042IDD#TRPBF is a high-performance low dropout linear regulator designed for applications requiring ultralow noise and high power supply ripple rejection (PSRR). It supports an output current of up to 200mA with a dropout voltage of 350mV. The device operates over a wide input voltage range of 1.8V to 20V and provides an adjustable output voltage from 0V to 15V. Key features include ultralow RMS noise of 0.8µVRMS, ultrahigh PSRR of 79dB at 1MHz, and a fast start-up capability. The LT3042 is stable with a minimum output capacitor of 4.7µF and includes built-in protection against reverse battery and reverse current. It is available in a compact 10-Lead DFN package, making it suitable for space-constrained designs. This regulator is ideal for RF power supplies, low noise instrumentation, and precision power supply applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3042IDD#TRPBF - 802958-LT3042IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3042IDD#TRPBF
802958-LT3042IDD#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3042IDD#TRPBF 802958-LT3042IDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802958-LT3042IDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 117dB ~ 56dB (120Hz ~ 10MHz) Maximum Output Voltage: 15V Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.35V at 200mA (Typ) Part Number Series: LT3042

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 802958-LT3042IDD#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
PSRR: 117dB ~ 56dB (120Hz ~ 10MHz)
Maximum Output Voltage: 15V
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.35V at 200mA (Typ)
Part Number Series: LT3042

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 802958-LT3042IDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3042IDD#TRPBF
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Internal Current Limit; Current Limit, Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1129IST-5#TRPBF - 1057896-LT1129IST-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRPBF - 020554-LTC3025EDC#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-2.5#PBF - 020330-LT1764AEQ-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121IS8-3.3#TRPBF - 1057860-LT1121IS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details