Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8302IS8E#TRPBF 802251-LT8302IS8E#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802251-LT8302IS8E#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 3.6A Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: Down to 12kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Voltage - Input (Min): 2.8V Synchronous Rectifier: No Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 42V Manufacturer Package: 8-SOIC Exposed Pad Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: LT8302
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802251-LT8302IS8E#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 3.6A Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: Down to 12kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Voltage - Input (Min): 2.8V Synchronous Rectifier: No Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 42V Manufacturer Package: 8-SOIC Exposed Pad Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: LT8302
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8302IS8E#TRPBF - 802251-LT8302IS8E#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8302IS8E#TRPBF
802251-LT8302IS8E#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8302IS8E#TRPBF 802251-LT8302IS8E#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802251-LT8302IS8E#TR PBF Packaging: Reel Mounting Style: SMD Current - Output: 3.6A Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: Down to 12kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Voltage - Input (Min): 2.8V Synchronous Rectifier: No Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 42V Manufacturer Package: 8-SOIC Exposed Pad Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: LT8302

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 802251-LT8302IS8E#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 3.6A
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: Down to 12kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Voltage - Input (Min): 2.8V
Synchronous Rectifier: No
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 42V
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: LT8302

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 802251-LT8302IS8E#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8302IS8E#TRPBF
Configuration / Function Flyback
Package Type SOIC; Other; 8-SOIC Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS - 072493-LTC1649CS - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480EMSE#TRPBF - 020401-LT3480EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411EMS#PBF - 104584-LTC3411EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details