Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8570IDD#TRPBF 801895-LT8570IDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 801895-LT8570IDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 750mA (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 2.55V Voltage - Output (Min/Fixed): 3mV, 1.204V Synchronous Rectifier: No Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Maximum Output Voltage: 65V (Switch) Manufacturer Package: 8-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT8570
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 801895-LT8570IDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 750mA (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 2.55V Voltage - Output (Min/Fixed): 3mV, 1.204V Synchronous Rectifier: No Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Maximum Output Voltage: 65V (Switch) Manufacturer Package: 8-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT8570
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8570IDD#TRPBF - 801895-LT8570IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8570IDD#TRPBF
801895-LT8570IDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8570IDD#TRPBF 801895-LT8570IDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 801895-LT8570IDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 750mA (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, SEPIC Frequency - Switching: 200kHz ~ 1.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 2.55V Voltage - Output (Min/Fixed): 3mV, 1.204V Synchronous Rectifier: No Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Maximum Output Voltage: 65V (Switch) Manufacturer Package: 8-WFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT8570

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 801895-LT8570IDD#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 750mA (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, SEPIC
Frequency - Switching: 200kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 2.55V
Voltage - Output (Min/Fixed): 3mV, 1.204V
Synchronous Rectifier: No
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 40V
Maximum Output Voltage: 65V (Switch)
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT8570

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 801895-LT8570IDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8570IDD#TRPBF
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CN8 - 072176-LT1072CN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3785EUF-1#TRPBF - 104507-LTC3785EUF-1#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 24-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#TRPBF - 088558-LTC3704EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IS8#TRPBF - 1058398-LT1506IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details