Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EUHF#TRPBF 801692-LT8705EUHF#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 801692-LT8705EUHF#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT8705 Voltage - Supply (Vcc/Vdd): 2.8V ~ 80V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 801692-LT8705EUHF#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT8705 Voltage - Supply (Vcc/Vdd): 2.8V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EUHF#TRPBF - 801692-LT8705EUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EUHF#TRPBF
801692-LT8705EUHF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EUHF#TRPBF 801692-LT8705EUHF#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 801692-LT8705EUHF#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT8705 Voltage - Supply (Vcc/Vdd): 2.8V ~ 80V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 801692-LT8705EUHF#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 100kHz ~ 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Supplier Device Package: 38-QFN (5x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 38-WFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT8705
Voltage - Supply (Vcc/Vdd): 2.8V ~ 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 801692-LT8705EUHF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8705EUHF#TRPBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 38-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1534IS-1#PBF - 020276-LT1534IS-1#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8 - 072434-LTC1147LCS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRPBF - 020282-LT1616ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3#PBF - 020273-LT1506CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details