The TLP521-4X is a four-channel optically coupled isolator with an infrared LED and NPN phototransistor, housed in a 16-pin dual in-line plastic package. It provides 5000 Vrms isolation voltage, operates from -40°C to 105°C, and features a current transfer ratio ranging from 50% to 600% at 5 mA forward current and 5 V collector-emitter voltage. The device meets UL and VDE safety approvals with UL File E91231 and VDE Certificate No. 40028086, is RoHS compliant, and employs surface-mount or through-hole packaging variants. Collector-emitter saturation voltage is specified at 0.2 V max under 20 mA forward current and 1 mA collector current, and the cut-off frequency is 80 kHz with 100 Ω load resistance. Output rise and fall times are 4 µs and 18 µs respectively at 5 V supply and 2 mA collector current.
Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 797071-TLP521-4X
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 4
Voltage - Isolation: 5300Vrms
Family Name: TLP521-4X
Categories: Isolators
Manufacturer Package: 16-DIP
Output Voltage MAX: 55V
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): TLP621-4(D4-BL-LF2);
Introduction Date: April 07, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 400
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 797071-TLP521-4X |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TLP521-4X |
| Package Type | SOT3 |