Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC951A 796417-DC951A

Description
Manufacturer: Linear Technology Win Source Part Number: 796417-DC951A Series: Easy Drive Data Interface: I2C, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2481 Number of Converters: 1 Family Name: DC951 Categories: Development Boards, Kits, Programmers Sampling Rate: 7.5 Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 796417-DC951A Series: Easy Drive Data Interface: I2C, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2481 Number of Converters: 1 Family Name: DC951 Categories: Development Boards, Kits, Programmers Sampling Rate: 7.5 Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC951A
796417-DC951A
Evaluation Boards - Analog to Digital Converters (ADCs) - DC951A 796417-DC951A
Manufacturer: Linear Technology Win Source Part Number: 796417-DC951A Series: Easy Drive Data Interface: I2C, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2481 Number of Converters: 1 Family Name: DC951 Categories: Development Boards, Kits, Programmers Sampling Rate: 7.5 Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 796417-DC951A
Series: Easy Drive
Data Interface: I2C, Serial, SPI
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: LTC2481
Number of Converters: 1
Family Name: DC951
Categories: Development Boards, Kits, Programmers
Sampling Rate: 7.5
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 796417-DC951A
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC951A
Interface Type Serial; SPI; I2C; I2C, Serial, SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tube; Tube/Rail
View Details