Manufacturer: Precision Electronics Corporation
Win Source Part Number: 793459-RV4NAYSD102A
Series: RV4
Packaging: Bulk
Termination Style: Solder Lug
Mounting: Panel Mount
Tolerance: ±10%
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 1k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 314°
Actuator Diameter: 0.249" (6.32mm)
Family Name: RV4
Categories: Potentiometers, Variable Resistors
Alternative Parts (Cross-Reference): RV4NAYSD102A; RV4-N-A-Y-S-D-10-2-A
Introduction Date: April 01, 2003
Country of Origin: Canada
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 793459-RV4NAYSD102A |
| Product Name | Rotary Potentiometers, Rheostats - RV4NAYSD102A |
| Potentiometer Type | Digital Potentiometer |