Manufacturer: B B Battery
Win Source Part Number: 792863-HR22-12-B1
Series: HR
Termination Style: Nut and Bolt, M5
Weight: 6400g
Battery Chemistry: Lead Acid (VRLA)
Capacity: 20Ah
Discharge Rate: 10Hr
Categories: Battery Products
Dimension: 7.19" L x 3.05" W x 6.59" H (182.5mm x 77.5mm x 167.5mm)
Voltage Rating DC: 12V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Batteries |
| Product Number | 792863-HR22-12-B1 |
| Product Name | Batteries Rechargeable (Secondary) - HR22-12-B1 |