Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP37GN8#PBF 790954-OP37GN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 790954-OP37GN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 30μV Family Name: OP-37 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 17 V/μs GBP - Gain Bandwidth Product: 63MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): OPA37GPG4; OPA177GPG4; TLE2037IP; TLE2037CP; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 790954-OP37GN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 30μV Family Name: OP-37 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 17 V/μs GBP - Gain Bandwidth Product: 63MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): OPA37GPG4; OPA177GPG4; TLE2037IP; TLE2037CP; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP37GN8#PBF - 790954-OP37GN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP37GN8#PBF
790954-OP37GN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP37GN8#PBF 790954-OP37GN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 790954-OP37GN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 30μV Family Name: OP-37 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 17 V/μs GBP - Gain Bandwidth Product: 63MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): OPA37GPG4; OPA177GPG4; TLE2037IP; TLE2037CP; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 790954-OP37GN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 30μV
Family Name: OP-37
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
SR - Slew Rate: 17 V/μs
GBP - Gain Bandwidth Product: 63MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): OPA37GPG4; OPA177GPG4; TLE2037IP; TLE2037CP;
Introduction Date: March 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 790954-OP37GN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP37GN8#PBF
VOS 0.0300 millivolts
IBIAS 0.0150 µA
GBW 63 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF - 1058578-LT1679IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#PBF - 1057871-LT1124AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004CDD#PBF - 1059955-LT6004CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AHS8#PBF - 1058351-LT1490AHS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
View Details