Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8#PBF 790950-OP27GN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 790950-OP27GN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 30μV Family Name: OP27 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 2.8 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): OP-27GP; TLE2027IP; OPA177GPG4; TLE2027CP; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 790950-OP27GN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 30μV Family Name: OP27 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 2.8 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): OP-27GP; TLE2027IP; OPA177GPG4; TLE2027CP; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8#PBF - 790950-OP27GN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8#PBF
790950-OP27GN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8#PBF 790950-OP27GN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 790950-OP27GN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 30μV Family Name: OP27 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP SR - Slew Rate: 2.8 V/μs GBP - Gain Bandwidth Product: 8MHz Dual Supply Voltage (±): ±4 V ~ 18 V Alternative Parts (Cross-Reference): OP-27GP; TLE2027IP; OPA177GPG4; TLE2027CP; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 790950-OP27GN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 30μV
Family Name: OP27
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
SR - Slew Rate: 2.8 V/μs
GBP - Gain Bandwidth Product: 8MHz
Dual Supply Voltage (±): ±4 V ~ 18 V
Alternative Parts (Cross-Reference): OP-27GP; TLE2027IP; OPA177GPG4; TLE2027CP;
Introduction Date: March 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 790950-OP27GN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8#PBF
VOS 0.0300 millivolts
IBIAS 0.0150 µA
GBW 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CS#PBF - 020263-LT1399CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIS#PBF - 1058362-LT1491AIS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6020IDD-1#TRPBF - 1060006-LT6020IDD-1#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 30 volts
Source Current (IS) 0.0900 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1097S8#TRPBF - 1057783-LT1097S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0100 millivolts
View Details