Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP270GN8#PBF 790947-OP270GN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 790947-OP270GN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 50μV Family Name: OP-270 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 8-PDIP SR - Slew Rate: 3 V/μs GBP - Gain Bandwidth Product: 6MHz Dual Supply Voltage (±): ±4.5 V ~ 18 V Alternative Parts (Cross-Reference): TL287CP; TL4581P; TL287IP; TL072IPE4; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 790947-OP270GN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 50μV Family Name: OP-270 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 8-PDIP SR - Slew Rate: 3 V/μs GBP - Gain Bandwidth Product: 6MHz Dual Supply Voltage (±): ±4.5 V ~ 18 V Alternative Parts (Cross-Reference): TL287CP; TL4581P; TL287IP; TL072IPE4; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP270GN8#PBF - 790947-OP270GN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP270GN8#PBF
790947-OP270GN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP270GN8#PBF 790947-OP270GN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 790947-OP270GN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 15nA Voltage - Input Offset: 50μV Family Name: OP-270 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 8-PDIP SR - Slew Rate: 3 V/μs GBP - Gain Bandwidth Product: 6MHz Dual Supply Voltage (±): ±4.5 V ~ 18 V Alternative Parts (Cross-Reference): TL287CP; TL4581P; TL287IP; TL072IPE4; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 790947-OP270GN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 50μV
Family Name: OP-270
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 3 V/μs
GBP - Gain Bandwidth Product: 6MHz
Dual Supply Voltage (±): ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): TL287CP; TL4581P; TL287IP; TL072IPE4;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 790947-OP270GN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP270GN8#PBF
Source Current (IS) 4 milliamps
VOS 0.0500 millivolts
IBIAS 0.0150 µA
GBW 6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004CDD#PBF - 1059955-LT6004CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CS8#TRPBF - 105639-LT1813CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464ACN8#PBF - 072273-LT1464ACN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CS8 - 072274-LT1464CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details