Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP16GN8#PBF 790941-OP16GN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 790941-OP16GN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 60pA Voltage - Input Offset: 500μV Family Name: OP16 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.8mA Manufacturer Package: 8-PDIP SR - Slew Rate: 16 V/μs GBP - Gain Bandwidth Product: 7.2MHz Dual Supply Voltage (±): ±10 V ~ 15 V Alternative Parts (Cross-Reference): LM741N; LM741EIN; TL081ACPG; TL081ACP; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 790941-OP16GN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 60pA Voltage - Input Offset: 500μV Family Name: OP16 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.8mA Manufacturer Package: 8-PDIP SR - Slew Rate: 16 V/μs GBP - Gain Bandwidth Product: 7.2MHz Dual Supply Voltage (±): ±10 V ~ 15 V Alternative Parts (Cross-Reference): LM741N; LM741EIN; TL081ACPG; TL081ACP; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP16GN8#PBF - 790941-OP16GN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP16GN8#PBF
790941-OP16GN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP16GN8#PBF 790941-OP16GN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 790941-OP16GN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: J-FET Current - Input Bias: 60pA Voltage - Input Offset: 500μV Family Name: OP16 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.8mA Manufacturer Package: 8-PDIP SR - Slew Rate: 16 V/μs GBP - Gain Bandwidth Product: 7.2MHz Dual Supply Voltage (±): ±10 V ~ 15 V Alternative Parts (Cross-Reference): LM741N; LM741EIN; TL081ACPG; TL081ACP; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 790941-OP16GN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: J-FET
Current - Input Bias: 60pA
Voltage - Input Offset: 500μV
Family Name: OP16
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.8mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 16 V/μs
GBP - Gain Bandwidth Product: 7.2MHz
Dual Supply Voltage (±): ±10 V ~ 15 V
Alternative Parts (Cross-Reference): LM741N; LM741EIN; TL081ACPG; TL081ACP;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 790941-OP16GN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP16GN8#PBF
Source Current (IS) 4.8 milliamps
VOS 0.5000 millivolts
IBIAS 6.00E-5 µA
GBW 7.2 MHz
Unlock Full Specs
to access all available technical data