Win Source Electronics Optoisolators - Triac, SCR Output - MOC3060XSM 789071-MOC3060XSM

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 789071-MOC3060XSM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Approvals: UR, VDE Mounting: SMD Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 400μA (Typ) Family Name: MOC3060 Zero Crossing Circuit: Yes Categories: Isolators Static dV/dt (Minimum): 600V/μs Current - LED Trigger (Ift) (Maximum): 30mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): MOC3060XG; MOC3060X; MOC3060XSMT&R; Introduction Date: September 20, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1,300
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 789071-MOC3060XSM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Approvals: UR, VDE Mounting: SMD Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 400μA (Typ) Family Name: MOC3060 Zero Crossing Circuit: Yes Categories: Isolators Static dV/dt (Minimum): 600V/μs Current - LED Trigger (Ift) (Maximum): 30mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): MOC3060XG; MOC3060X; MOC3060XSMT&R; Introduction Date: September 20, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1,300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - MOC3060XSM - 789071-MOC3060XSM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3060XSM
789071-MOC3060XSM
Optoisolators - Triac, SCR Output - MOC3060XSM 789071-MOC3060XSM
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 789071-MOC3060XSM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Approvals: UR, VDE Mounting: SMD Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 400μA (Typ) Family Name: MOC3060 Zero Crossing Circuit: Yes Categories: Isolators Static dV/dt (Minimum): 600V/μs Current - LED Trigger (Ift) (Maximum): 30mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): MOC3060XG; MOC3060X; MOC3060XSMT&R; Introduction Date: September 20, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1,300

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 789071-MOC3060XSM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Approvals: UR, VDE
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 400μA (Typ)
Family Name: MOC3060
Zero Crossing Circuit: Yes
Categories: Isolators
Static dV/dt (Minimum): 600V/μs
Current - LED Trigger (Ift) (Maximum): 30mA
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): MOC3060XG; MOC3060X; MOC3060XSMT&R;
Introduction Date: September 20, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1,300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Triacs
Product Number 789071-MOC3060XSM
Product Name Optoisolators - Triac, SCR Output - MOC3060XSM
Package Type 6-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3010X - 1225759-MOC3010X - Win Source Electronics
Specs
Package Type DIP; 6-DIP (0.300", 7.62mm)
VDRM 250 volts
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Triacs - 2N5445 - 906275-2N5445 - Win Source Electronics
Win Source Electronics
Specs
Package Type TO-48
Operating Temperature -65 to 110 C (-85 to 230 F)
View Details