Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTM9012IY-AB#PBF 784676-LTM9012IY-AB#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784676-LTM9012IY-AB# PBF Series: μModule Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 221-BFBGA Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 4 Family Name: LTM9012 Categories: Integrated Circuits (ICs) Sampling Rate: 125M Manufacturer Package: 221-PBGA (15x11.25) Alternative Parts (Cross-Reference): LTM9012CY-AB#PBF; Introduction Date: April 13, 2012 ECCN: 3A991.c.3 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784676-LTM9012IY-AB# PBF Series: μModule Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 221-BFBGA Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 4 Family Name: LTM9012 Categories: Integrated Circuits (ICs) Sampling Rate: 125M Manufacturer Package: 221-PBGA (15x11.25) Alternative Parts (Cross-Reference): LTM9012CY-AB#PBF; Introduction Date: April 13, 2012 ECCN: 3A991.c.3 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTM9012IY-AB#PBF
784676-LTM9012IY-AB#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTM9012IY-AB#PBF 784676-LTM9012IY-AB#PBF
Manufacturer: Linear Technology Win Source Part Number: 784676-LTM9012IY-AB# PBF Series: μModule Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 221-BFBGA Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 4 Family Name: LTM9012 Categories: Integrated Circuits (ICs) Sampling Rate: 125M Manufacturer Package: 221-PBGA (15x11.25) Alternative Parts (Cross-Reference): LTM9012CY-AB#PBF; Introduction Date: April 13, 2012 ECCN: 3A991.c.3 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784676-LTM9012IY-AB#PBF
Series: μModule
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 221-BFBGA
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 4
Family Name: LTM9012
Categories: Integrated Circuits (ICs)
Sampling Rate: 125M
Manufacturer Package: 221-PBGA (15x11.25)
Alternative Parts (Cross-Reference): LTM9012CY-AB#PBF;
Introduction Date: April 13, 2012
ECCN: 3A991.c.3
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 784676-LTM9012IY-AB#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTM9012IY-AB#PBF
Interface Type Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1415IG#PBF - 072458-LTC1415IG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Serial; Serial
Package Type DIP
Packing Method Tube; Tube
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199IMS8#PBF - 125598-LTC1199IMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details