Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTM9007CY-14#PBF 784670-LTM9007CY-14#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784670-LTM9007CY-14# PBF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 140-BFBGA Configuration: S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 8 Family Name: LTM9007 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Package: 140-BGA (11.25x9) Alternative Parts (Cross-Reference): LTM9007IY-14#PBF; Introduction Date: November 12, 2012 ECCN: 3A991.c.3 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784670-LTM9007CY-14# PBF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 140-BFBGA Configuration: S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 8 Family Name: LTM9007 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Package: 140-BGA (11.25x9) Alternative Parts (Cross-Reference): LTM9007IY-14#PBF; Introduction Date: November 12, 2012 ECCN: 3A991.c.3 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTM9007CY-14#PBF
784670-LTM9007CY-14#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTM9007CY-14#PBF 784670-LTM9007CY-14#PBF
Manufacturer: Linear Technology Win Source Part Number: 784670-LTM9007CY-14# PBF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 140-BFBGA Configuration: S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 8 Family Name: LTM9007 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Package: 140-BGA (11.25x9) Alternative Parts (Cross-Reference): LTM9007IY-14#PBF; Introduction Date: November 12, 2012 ECCN: 3A991.c.3 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784670-LTM9007CY-14#PBF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 140-BFBGA
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 8
Family Name: LTM9007
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Package: 140-BGA (11.25x9)
Alternative Parts (Cross-Reference): LTM9007IY-14#PBF;
Introduction Date: November 12, 2012
ECCN: 3A991.c.3
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 784670-LTM9007CY-14#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTM9007CY-14#PBF
Interface Type Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tube; Tube/Rail
View Details