Manufacturer: Linear Technology
Win Source Part Number: 784610-LTM8001IY#PBF
Series: LTM, uModule
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C
Package: 121-BBGA
Mounting: SMD
Operating Supply Voltage: 6 V ~ 36 V
Function: Any Function
Topology: Step-Down (Buck) (1), Linear (LDO) (5)
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 6
Voltage/Current - Output 1: 1.2 V ~ 24 V, 5A
Voltage/Current - Output 2: 0 V ~ 24 V, 1.1A
Voltage/Current - Output 3: 0 V ~ 24 V, 1.1A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LTM8001
Categories: Integrated Circuits (ICs)
Manufacturer Package: 121-PBGA (15x15)
Alternative Parts (Cross-Reference): WPMDH1302401JT; LMZ14203HTZ/NOPB; PTN78060HAST; ICM14001;
Introduction Date: February 27, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 784610-LTM8001IY#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTM8001IY#PBF |
| Package Type | Other; 121-BBGA |