Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTM2987IY#PBF 784553-LTM2987IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784553-LTM2987IY#PBF Packaging: Tray Operating Temperature Range: -40°C ~ 105°C Package: 144-BBGA Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 4.5 V ~ 15 V Family Name: LTM2987 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 144-BGA (15x15) Alternative Parts (Cross-Reference): LTM2987CY#PBF; Introduction Date: April 04, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784553-LTM2987IY#PBF Packaging: Tray Operating Temperature Range: -40°C ~ 105°C Package: 144-BBGA Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 4.5 V ~ 15 V Family Name: LTM2987 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 144-BGA (15x15) Alternative Parts (Cross-Reference): LTM2987CY#PBF; Introduction Date: April 04, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTM2987IY#PBF - 784553-LTM2987IY#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTM2987IY#PBF
784553-LTM2987IY#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTM2987IY#PBF 784553-LTM2987IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784553-LTM2987IY#PBF Packaging: Tray Operating Temperature Range: -40°C ~ 105°C Package: 144-BBGA Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 4.5 V ~ 15 V Family Name: LTM2987 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 144-BGA (15x15) Alternative Parts (Cross-Reference): LTM2987CY#PBF; Introduction Date: April 04, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784553-LTM2987IY#PBF
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C
Package: 144-BBGA
Applications: Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 15 V
Family Name: LTM2987
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 144-BGA (15x15)
Alternative Parts (Cross-Reference): LTM2987CY#PBF;
Introduction Date: April 04, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784553-LTM2987IY#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTM2987IY#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2960ITS8-3#TRPBF - 1062334-LTC2960ITS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS-1#TRPBF - 1063361-LTC4151IMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1CS8#PBF - 072491-LTC1647-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details