Manufacturer: Linear Technology
Win Source Part Number: 784541-LTM2886CY-5S#
Packaging: Tray
Type: SPI
Operating Temperature Range: 0°C ~ 70°C
Package: 32-BBGA
Technology: Capacitive Coupling
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 4MHz, 8MHz
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3ns, 3ns
Number of Channels: 6
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/3
Isolated Power: Yes
Family Name: LTM2886CY
Categories: Isolators
Manufacturer Package: 32-BGA (15x11.25)
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): MAX14851AEE+; MAX14851AEE+T; LTM2886HY-5S#PBF; LTM2886IY-5S#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 784541-LTM2886CY-5S#PBF |
| Product Name | Digital Isolators - LTM2886CY-5S#PBF |
| Analog Channels | 6 # |