Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC7813EUH#PBF 784511-LTC7813EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784511-LTC7813EUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC7813 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 96%, 99% Alternative Parts (Cross-Reference): LTC7813HUH#TRPBF; LTC7813HUH#PBF; LTC7813MPUH#PBF; Introduction Date: March 16, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784511-LTC7813EUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC7813 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 96%, 99% Alternative Parts (Cross-Reference): LTC7813HUH#TRPBF; LTC7813HUH#PBF; LTC7813MPUH#PBF; Introduction Date: March 16, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC7813EUH#PBF - 784511-LTC7813EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC7813EUH#PBF
784511-LTC7813EUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC7813EUH#PBF 784511-LTC7813EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 784511-LTC7813EUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC7813 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 96%, 99% Alternative Parts (Cross-Reference): LTC7813HUH#TRPBF; LTC7813HUH#PBF; LTC7813MPUH#PBF; Introduction Date: March 16, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784511-LTC7813EUH#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 60 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC7813
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Duty Cycle (Maximum): 96%, 99%
Alternative Parts (Cross-Reference): LTC7813HUH#TRPBF; LTC7813HUH#PBF; LTC7813MPUH#PBF;
Introduction Date: March 16, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 784511-LTC7813EUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC7813EUH#PBF
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF - 104608-LTC3561EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EGN#PBF - 020608-LTC3736EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIR#PBF - 072268-LT1374HVIR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCUH/TRPBF - 072589-LTC3728LCUH/TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details