Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC7812IUH#PBF 784510-LTC7812IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784510-LTC7812IUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 115kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC7812 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 96%, 99% Alternative Parts (Cross-Reference): LTC7812EUH#PBF; LTC7812EUH#TRPBF; LTC7812IUH#TRPBF; LTC7812HUH#PBF; Introduction Date: October 07, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784510-LTC7812IUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 115kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC7812 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 96%, 99% Alternative Parts (Cross-Reference): LTC7812EUH#PBF; LTC7812EUH#TRPBF; LTC7812IUH#TRPBF; LTC7812HUH#PBF; Introduction Date: October 07, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC7812IUH#PBF - 784510-LTC7812IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC7812IUH#PBF
784510-LTC7812IUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC7812IUH#PBF 784510-LTC7812IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 784510-LTC7812IUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 115kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC7812 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 96%, 99% Alternative Parts (Cross-Reference): LTC7812EUH#PBF; LTC7812EUH#TRPBF; LTC7812IUH#TRPBF; LTC7812HUH#PBF; Introduction Date: October 07, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784510-LTC7812IUH#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 115kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 38 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC7812
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Duty Cycle (Maximum): 96%, 99%
Alternative Parts (Cross-Reference): LTC7812EUH#PBF; LTC7812EUH#TRPBF; LTC7812IUH#TRPBF; LTC7812HUH#PBF;
Introduction Date: October 07, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 784510-LTC7812IUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC7812IUH#PBF
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data