Manufacturer: Linear Technology
Win Source Part Number: 784509-LTC7812EUH#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 115kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 38 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC7812
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Duty Cycle (Maximum): 96%, 99%
Alternative Parts (Cross-Reference): LTC7812IUH#PBF; LTC7812EUH#TRPBF; LTC7812IUH#TRPBF; LTC7812HUH#TRPBF;
Introduction Date: October 07, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 784509-LTC7812EUH#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC7812EUH#PBF |
| Configuration / Function | Buck, Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 32-WFQFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start, Tracking |