Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545AKSW#TRPBF 784507-LTC7545AKSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784507-LTC7545AKSW#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V, 14.25 V ~ 15.75 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V, 14.25 V ~ 15.75 V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 INL/DNL (LSB): ±0.5 (Maximum), ±1 (Maximum) Family Name: LTC7545 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MX7545GLCWP+T; MX7545GLCWP+; MX7545GLCWP; MX7545GLCWP-T; Introduction Date: June 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784507-LTC7545AKSW#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V, 14.25 V ~ 15.75 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V, 14.25 V ~ 15.75 V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 INL/DNL (LSB): ±0.5 (Maximum), ±1 (Maximum) Family Name: LTC7545 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MX7545GLCWP+T; MX7545GLCWP+; MX7545GLCWP; MX7545GLCWP-T; Introduction Date: June 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545AKSW#TRPBF
784507-LTC7545AKSW#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545AKSW#TRPBF 784507-LTC7545AKSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784507-LTC7545AKSW#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V, 14.25 V ~ 15.75 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V, 14.25 V ~ 15.75 V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 INL/DNL (LSB): ±0.5 (Maximum), ±1 (Maximum) Family Name: LTC7545 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MX7545GLCWP+T; MX7545GLCWP+; MX7545GLCWP; MX7545GLCWP-T; Introduction Date: June 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784507-LTC7545AKSW#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V, 14.25 V ~ 15.75 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V, 14.25 V ~ 15.75 V
Resolution: 12
Settling Time: 1μs
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5 (Maximum), ±1 (Maximum)
Family Name: LTC7545
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MX7545GLCWP+T; MX7545GLCWP+; MX7545GLCWP; MX7545GLCWP-T;
Introduction Date: June 05, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 784507-LTC7545AKSW#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545AKSW#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products