Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC7138EMSE#PBF 784498-LTC7138EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784498-LTC7138EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 400mA Family Name: LTC7138 Output Voltage: 0.8V (1.8V, 3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 140V Input Voltage MIN: 4V Voltage Input MAX: 140V Alternative Parts (Cross-Reference): STPRDC02TR; LTC7138EMSE#TRPBF; LTC7138MPMSE#TRPBF; LTC7138MPMSE#PBF; Introduction Date: January 09, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784498-LTC7138EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 400mA Family Name: LTC7138 Output Voltage: 0.8V (1.8V, 3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 140V Input Voltage MIN: 4V Voltage Input MAX: 140V Alternative Parts (Cross-Reference): STPRDC02TR; LTC7138EMSE#TRPBF; LTC7138MPMSE#TRPBF; LTC7138MPMSE#PBF; Introduction Date: January 09, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC7138EMSE#PBF - 784498-LTC7138EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC7138EMSE#PBF
784498-LTC7138EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC7138EMSE#PBF 784498-LTC7138EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 784498-LTC7138EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 400mA Family Name: LTC7138 Output Voltage: 0.8V (1.8V, 3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 140V Input Voltage MIN: 4V Voltage Input MAX: 140V Alternative Parts (Cross-Reference): STPRDC02TR; LTC7138EMSE#TRPBF; LTC7138MPMSE#TRPBF; LTC7138MPMSE#PBF; Introduction Date: January 09, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784498-LTC7138EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 400mA
Family Name: LTC7138
Output Voltage: 0.8V (1.8V, 3.3V, 5V)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 140V
Input Voltage MIN: 4V
Voltage Input MAX: 140V
Alternative Parts (Cross-Reference): STPRDC02TR; LTC7138EMSE#TRPBF; LTC7138MPMSE#TRPBF; LTC7138MPMSE#PBF;
Introduction Date: January 09, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 784498-LTC7138EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC7138EMSE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8#PBF - 020210-LT1111CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8 - 072434-LTC1147LCS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3464ETS8#TRPBF - 020396-LT3464ETS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702ACGN#PBF - 041254-LTC1702ACGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details