Win Source Electronics PMIC - PMIC - Supervisors - LTC699IN8#PBF 784497-LTC699IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784497-LTC699IN8#PBF Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Family Name: LTC699 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): X4043P; X4043PI-4.5A; EM6324LYSP5B-4.4; X4043P8; Introduction Date: January 25, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784497-LTC699IN8#PBF Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Family Name: LTC699 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): X4043P; X4043PI-4.5A; EM6324LYSP5B-4.4; X4043P8; Introduction Date: January 25, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC699IN8#PBF - 784497-LTC699IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC699IN8#PBF
784497-LTC699IN8#PBF
PMIC - PMIC - Supervisors - LTC699IN8#PBF 784497-LTC699IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784497-LTC699IN8#PBF Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.65V Family Name: LTC699 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): X4043P; X4043PI-4.5A; EM6324LYSP5B-4.4; X4043P8; Introduction Date: January 25, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784497-LTC699IN8#PBF
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.65V
Family Name: LTC699
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): X4043P; X4043PI-4.5A; EM6324LYSP5B-4.4; X4043P8;
Introduction Date: January 25, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784497-LTC699IN8#PBF
Product Name PMIC - PMIC - Supervisors - LTC699IN8#PBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#PBF - 020546-LTC2924IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1500 µA
View Details
Electronic Wholesale - SP706PEP - 1257629-SP706PEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1235CN - 1207244-LTC1235CN - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP708SEP - 1257664-SP708SEP - Win Source Electronics
Specs
Output Options Inverting
View Details