Win Source Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957HMS-2#PBF 784479-LTC6957HMS-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784479-LTC6957HMS-2# PBF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Frequency - Max: 300MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: CML, CMOS, LVDS, LVPECL Output: LVDS Family Name: LTC6957-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): NBSG11MNR2G; NBSG11MNG; NBSG11MNR2; NBSG11MN; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784479-LTC6957HMS-2# PBF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Frequency - Max: 300MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: CML, CMOS, LVDS, LVPECL Output: LVDS Family Name: LTC6957-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): NBSG11MNR2G; NBSG11MNG; NBSG11MNR2; NBSG11MN; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957HMS-2#PBF - 784479-LTC6957HMS-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957HMS-2#PBF
784479-LTC6957HMS-2#PBF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957HMS-2#PBF 784479-LTC6957HMS-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 784479-LTC6957HMS-2# PBF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 125°C Package: 12-TSSOP (0.118", 3.00mm Width) Frequency - Max: 300MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: CML, CMOS, LVDS, LVPECL Output: LVDS Family Name: LTC6957-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): NBSG11MNR2G; NBSG11MNG; NBSG11MNR2; NBSG11MN; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784479-LTC6957HMS-2#PBF
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 125°C
Package: 12-TSSOP (0.118", 3.00mm Width)
Frequency - Max: 300MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: CML, CMOS, LVDS, LVPECL
Output: LVDS
Family Name: LTC6957-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP
Alternative Parts (Cross-Reference): NBSG11MNR2G; NBSG11MNG; NBSG11MNR2; NBSG11MN;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 784479-LTC6957HMS-2#PBF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957HMS-2#PBF
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products