Manufacturer: Linear Technology
Win Source Part Number: 784477-LTC6954IUFF-4
Packaging: Tube
Type: Fanout Buffer (Distribution), Divider
Operating Temperature Range: -40°C ~ 105°C
Package: 36-WFQFN Exposed Pad
Frequency - Max: 1.4GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: LVCMOS, LVDS, LVPECL
Output: LVCMOS, LVDS
Family Name: LTC6954-4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (4x7)
Alternative Parts (Cross-Reference): CDCP1803RGER; CDCP1803RGET; LTC6954IUFF-4#TRPBF;
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 784477-LTC6954IUFF-4#PBF |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6954IUFF-4#PBF |
| Device Type | Clock Driver |
| Bus Interface | CMOS; LVDS; LVCMOS, LVDS |
| Package Type | Surface Mount |