Win Source Electronics PMIC - PMIC - Supervisors - LTC694CN8-3.3#PBF 784472-LTC694CN8-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784472-LTC694CN8-3.3 #PBF Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.9V Family Name: LTC694-3.3 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC694CN8-3.3; LTC694CS8-3.3; LTC694CS8-3.3#TR; LTC694CS8-3.3#TRPBF; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784472-LTC694CN8-3.3 #PBF Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.9V Family Name: LTC694-3.3 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC694CN8-3.3; LTC694CS8-3.3; LTC694CS8-3.3#TR; LTC694CS8-3.3#TRPBF; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC694CN8-3.3#PBF - 784472-LTC694CN8-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC694CN8-3.3#PBF
784472-LTC694CN8-3.3#PBF
PMIC - PMIC - Supervisors - LTC694CN8-3.3#PBF 784472-LTC694CN8-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 784472-LTC694CN8-3.3 #PBF Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.9V Family Name: LTC694-3.3 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC694CN8-3.3; LTC694CS8-3.3; LTC694CS8-3.3#TR; LTC694CS8-3.3#TRPBF; Introduction Date: April 02, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784472-LTC694CN8-3.3#PBF
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.9V
Family Name: LTC694-3.3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LTC694CN8-3.3; LTC694CS8-3.3; LTC694CS8-3.3#TR; LTC694CS8-3.3#TRPBF;
Introduction Date: April 02, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784472-LTC694CN8-3.3#PBF
Product Name PMIC - PMIC - Supervisors - LTC694CN8-3.3#PBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - SP707EN - 1257649-SP707EN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2914IDHC-2#PBF - 1062212-LTC2914IDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF - 119420-LTC1727ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - SP705EP - 1257619-SP705EP - Win Source Electronics
Specs
Output Options Inverting
View Details