Win Source Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-1#PBF 784467-LTC6948IUFD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784467-LTC6948IUFD-1 #PBF Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Fractional N Operating Temperature Range: -40°C ~ 105°C Package: 28-WFQFN Exposed Pad Frequency - Max: 3.74GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Family Name: LTC6948 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC6948IUFD-2#PBF; LTC6948IUFD-1#TRPBF; LTC6948IUFD-2#TRPBF; Introduction Date: June 13, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784467-LTC6948IUFD-1 #PBF Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Fractional N Operating Temperature Range: -40°C ~ 105°C Package: 28-WFQFN Exposed Pad Frequency - Max: 3.74GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Family Name: LTC6948 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC6948IUFD-2#PBF; LTC6948IUFD-1#TRPBF; LTC6948IUFD-2#TRPBF; Introduction Date: June 13, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-1#PBF
784467-LTC6948IUFD-1#PBF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-1#PBF 784467-LTC6948IUFD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784467-LTC6948IUFD-1 #PBF Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Fractional N Operating Temperature Range: -40°C ~ 105°C Package: 28-WFQFN Exposed Pad Frequency - Max: 3.74GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Family Name: LTC6948 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC6948IUFD-2#PBF; LTC6948IUFD-1#TRPBF; LTC6948IUFD-2#TRPBF; Introduction Date: June 13, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784467-LTC6948IUFD-1#PBF
Packaging: Tube
Type: Clock/Frequency Synthesizer (RF/IF), Fractional N
Operating Temperature Range: -40°C ~ 105°C
Package: 28-WFQFN Exposed Pad
Frequency - Max: 3.74GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 5.25 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: LTC6948
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LTC6948IUFD-2#PBF; LTC6948IUFD-1#TRPBF; LTC6948IUFD-2#TRPBF;
Introduction Date: June 13, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 784467-LTC6948IUFD-1#PBF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-1#PBF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products