Win Source Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2#PBF 784466-LTC6946IUFD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784466-LTC6946IUFD-2 #PBF Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Integer N Operating Temperature Range: -40°C ~ 105°C Package: 28-WFQFN Exposed Pad Frequency - Max: 4.91GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Family Name: LTC6946 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC6946IUFD-2#TRPBF; LTC6946IUFD-1; LTC6946IUFD-2#PBF; LTC6946IUFD-1#PBF; LTC6946IUFD-1#TRPBF; Introduction Date: September 15, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784466-LTC6946IUFD-2 #PBF Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Integer N Operating Temperature Range: -40°C ~ 105°C Package: 28-WFQFN Exposed Pad Frequency - Max: 4.91GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Family Name: LTC6946 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC6946IUFD-2#TRPBF; LTC6946IUFD-1; LTC6946IUFD-2#PBF; LTC6946IUFD-1#PBF; LTC6946IUFD-1#TRPBF; Introduction Date: September 15, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2#PBF
784466-LTC6946IUFD-2#PBF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2#PBF 784466-LTC6946IUFD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 784466-LTC6946IUFD-2 #PBF Packaging: Tube Type: Clock/Frequency Synthesizer (RF/IF), Integer N Operating Temperature Range: -40°C ~ 105°C Package: 28-WFQFN Exposed Pad Frequency - Max: 4.91GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Family Name: LTC6946 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC6946IUFD-2#TRPBF; LTC6946IUFD-1; LTC6946IUFD-2#PBF; LTC6946IUFD-1#PBF; LTC6946IUFD-1#TRPBF; Introduction Date: September 15, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784466-LTC6946IUFD-2#PBF
Packaging: Tube
Type: Clock/Frequency Synthesizer (RF/IF), Integer N
Operating Temperature Range: -40°C ~ 105°C
Package: 28-WFQFN Exposed Pad
Frequency - Max: 4.91GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 5.25 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: LTC6946
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LTC6946IUFD-2#TRPBF; LTC6946IUFD-1; LTC6946IUFD-2#PBF; LTC6946IUFD-1#PBF; LTC6946IUFD-1#TRPBF;
Introduction Date: September 15, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 784466-LTC6946IUFD-2#PBF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2#PBF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8735AY-01LF - 1027720-8735AY-01LF - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; TQFP
Supply Voltage 3.13 to 3.46 volts
View Details
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957IMS-4#PBF - 1064210-LTC6957IMS-4#PBF - Win Source Electronics
Specs
Device Type Clock Driver
Bus Interface CMOS; CMOS
Package Type Surface Mount; 12-MSOP
View Details
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1049580-BQ4802YDW - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 28-SOIC (0.295", 7.50mm Width)
Supply Voltage 2.4 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6945IUFD#PBF - 784465-LTC6945IUFD#PBF - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
View Details