Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-8.00#TRPBF 784461-LTC6930IMS8-8.00#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784461-LTC6930IMS8-8 .00#TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 8MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 926μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX7375AXR805+T; MAX7375AXR805+; LTC6930HMS8-8.00#PBF ; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784461-LTC6930IMS8-8 .00#TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 8MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 926μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX7375AXR805+T; MAX7375AXR805+; LTC6930HMS8-8.00#PBF ; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-8.00#TRPBF - 784461-LTC6930IMS8-8.00#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-8.00#TRPBF
784461-LTC6930IMS8-8.00#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-8.00#TRPBF 784461-LTC6930IMS8-8.00#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784461-LTC6930IMS8-8 .00#TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 8MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 926μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX7375AXR805+T; MAX7375AXR805+; LTC6930HMS8-8.00#PBF ; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784461-LTC6930IMS8-8.00#TRPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Frequency: 8MHz
Operating Supply Voltage: 1.7 V ~ 5.5 V
Family Name: LTC6930
Categories: Integrated Circuits (ICs)
Operating Supply Current: 926μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX7375AXR805+T; MAX7375AXR805+; LTC6930HMS8-8.00#PBF;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784461-LTC6930IMS8-8.00#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-8.00#TRPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930HDCB-8.19#TRPBF - 784452-LTC6930HDCB-8.19#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 8.19 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CDCB-2#TRPBF - 784418-LTC6908CDCB-2#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0500 to 10 MHz
View Details
Specs
Package Type Surface Mount; 10-MSOP
Supply Voltage 2.7 to 5.5 volts
Frequency 0.1000 to 20 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 8 MHz
View Details