Win Source Electronics PMIC - PMIC - Supervisors - LTC691CSW#TRPBF 784447-LTC691CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784447-LTC691CSW#TRP BF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 35 ms Minimum Voltage - Threshold: 4.65V Family Name: LTC691 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX691EWE; MAX695EWE-T; MAX695EWE; MAX693EWE; Introduction Date: March 30, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784447-LTC691CSW#TRP BF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 35 ms Minimum Voltage - Threshold: 4.65V Family Name: LTC691 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX691EWE; MAX695EWE-T; MAX695EWE; MAX693EWE; Introduction Date: March 30, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC691CSW#TRPBF - 784447-LTC691CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC691CSW#TRPBF
784447-LTC691CSW#TRPBF
PMIC - PMIC - Supervisors - LTC691CSW#TRPBF 784447-LTC691CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784447-LTC691CSW#TRP BF Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 35 ms Minimum Voltage - Threshold: 4.65V Family Name: LTC691 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX691EWE; MAX695EWE-T; MAX695EWE; MAX693EWE; Introduction Date: March 30, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784447-LTC691CSW#TRPBF
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 35 ms Minimum
Voltage - Threshold: 4.65V
Family Name: LTC691
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX691EWE; MAX695EWE-T; MAX695EWE; MAX693EWE;
Introduction Date: March 30, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784447-LTC691CSW#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC691CSW#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4150IMS#PBF - 1063351-LTC4150IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC693CN - 1209313-LTC693CN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2902-2CGN - 072544-LTC2902-2CGN - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Supervisors - LTC2903CS6-D1#TRMPBF - 123654-LTC2903CS6-D1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details