Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6915CDE#PBF 784442-LTC6915CDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784442-LTC6915CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Instrumentation Current - Input Bias: 4nA Voltage - Input Offset: 5μV Family Name: LTC6915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.73mA Manufacturer Package: 12-DFN (4x3) SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC6915CDE#TR; LTC6915CDE; LTC6915CGN#TR; LTC6915CGN#TRPBF ; Introduction Date: February 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784442-LTC6915CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Instrumentation Current - Input Bias: 4nA Voltage - Input Offset: 5μV Family Name: LTC6915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.73mA Manufacturer Package: 12-DFN (4x3) SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC6915CDE#TR; LTC6915CDE; LTC6915CGN#TR; LTC6915CGN#TRPBF ; Introduction Date: February 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6915CDE#PBF - 784442-LTC6915CDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6915CDE#PBF
784442-LTC6915CDE#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6915CDE#PBF 784442-LTC6915CDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 784442-LTC6915CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Instrumentation Current - Input Bias: 4nA Voltage - Input Offset: 5μV Family Name: LTC6915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.73mA Manufacturer Package: 12-DFN (4x3) SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC6915CDE#TR; LTC6915CDE; LTC6915CGN#TR; LTC6915CGN#TRPBF ; Introduction Date: February 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784442-LTC6915CDE#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Instrumentation
Current - Input Bias: 4nA
Voltage - Input Offset: 5μV
Family Name: LTC6915
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.73mA
Manufacturer Package: 12-DFN (4x3)
SR - Slew Rate: 0.2 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Alternative Parts (Cross-Reference): LTC6915CDE#TR; LTC6915CDE; LTC6915CGN#TR; LTC6915CGN#TRPBF ;
Introduction Date: February 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784442-LTC6915CDE#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6915CDE#PBF
Source Current (IS) 1.73 milliamps
VOS 0.0050 millivolts
IBIAS 0.0040 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data